Texas Instruments Microcontrollers COP8SAA728N8

Description
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS, PDIP28
Request a Quote
Description
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS, PDIP28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COP8SAA728N8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. featuring 2KB of one-time programmable (OTP) EPROM memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. The device supports a variety of applications requiring low-cost solutions with full-featured control capabilities, including low electromagnetic interference (EMI) and power-on reset (POR) functionality. This microcontroller includes 64 bytes of RAM and offers multiple I/O configurations with up to 24 pins available. It is designed for operation within a voltage range of 2.7V to 5.5V and can function across various temperature ranges, including 0°C to +70°C, -40°C to +85°C, and -40°C to +125°C. The device also features a multi-function 16-bit timer/counter with PWM output, a MICROWIRE/PLUS,Ñ¢ serial interface, and user-selectable clock options. The COP8SAA728N8 is suitable for applications that require a compact and efficient microcontroller with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The COP8SAA728N8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. featuring 2KB of one-time programmable (OTP) EPROM memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. The device supports a variety of applications requiring low-cost solutions with full-featured control capabilities, including low electromagnetic interference (EMI) and power-on reset (POR) functionality. This microcontroller includes 64 bytes of RAM and offers multiple I/O configurations with up to 24 pins available. It is designed for operation within a voltage range of 2.7V to 5.5V and can function across various temperature ranges, including 0°C to +70°C, -40°C to +85°C, and -40°C to +125°C. The device also features a multi-function 16-bit timer/counter with PWM output, a MICROWIRE/PLUS,Ñ¢ serial interface, and user-selectable clock options. The COP8SAA728N8 is suitable for applications that require a compact and efficient microcontroller with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
 - COP8SAA728N8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS, PDIP28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS, PDIP28

Supplier's Site Datasheet
Microcontrollers - COP8SAA728N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA728N8
Microcontrollers COP8SAA728N8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 28-DIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAA728N8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAA728N8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA728N8
IC MCU 8BIT 1KB OTP 28DIP

IC MCU 8BIT 1KB OTP 28DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAA728N8 COP8SAA728N8 COP8SAA728N8
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type OTP OTP; OTP
Package Type CDIP; Other; DIP28 CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600\", 15.24mm)
Clock Speed 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details