TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320LC543PZ2-50 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TMS320LC543PZ2-50
Description
IC DSP 100LQFP
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC543PZ2-50 |
TMS320LC543PZ2-50 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
QFP; Other; 100-LQFP
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 C (-40 F)
Interface Type
Quad-SPI, SPI
View Details
5 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details