Texas Instruments DM3725 Digital Media Processor DM3725CBC100

Description
Digital Media Processor 515-POP-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 515-POP-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CBC100 - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CBC100
DM3725 Digital Media Processor DM3725CBC100
Digital Media Processor 515-POP-FCBGA 0 to 90

Digital Media Processor 515-POP-FCBGA 0 to 90

Buy Now Datasheet
Digital Media Processor 515-POP-FCBGA 0 to 90 Product overview: DM3725CBC100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3725CBC100 can be used for catalog matching and distributor lookup.

Digital Media Processor 515-POP-FCBGA 0 to 90 Product overview: DM3725CBC100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3725CBC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM3725CBC100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM3725CBC100-ND
DSP (Digital Signal Processors) DM3725CBC100-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBC100
772736-DM3725CBC100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBC100 772736-DM3725CBC100
Manufacturer: Texas Instruments Win Source Part Number: 772736-DM3725CBC100 Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.80V Package: 515-VFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3725 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): DM3725CUS100; DM3725CBC; DM3725CBP; Introduction Date: August 01, 2010 ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772736-DM3725CBC100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 515-VFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): DM3725CUS100; DM3725CBC; DM3725CBP;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3725CBC100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CBC100
DSP (Digital Signal Processors) DM3725CBC100
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CBC100 698-DM3725CBC100 DM3725CBC100-ND 772736-DM3725CBC100 DM3725CBC100
Product Name DM3725 Digital Media Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBC100 DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.8V 1.8V; 1.10V 1.10V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Clock Speed 660 to 800 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - D36155ZWS160 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 144-LFBGA
View Details
3 suppliers
Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers