Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48L32-CNZR

Description
Win Source Part Number: 964481-CS48L32-CNZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Processor Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: Quad-SPI, SPI Clock Rate: 100MHz On-Chip RAM: 768kB Voltage - Core: 1.2V, 1.8V Package / Case: 64-QFN Supplier Device Package: 64-QFN Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CS48L32-CNZRCS48L32C NZR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2512-6,598-2512- 2,CS48L32 - CNZR,598-2512-1 Base Product Number: CS48L32
Request a Quote Datasheet
Description
Win Source Part Number: 964481-CS48L32-CNZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Processor Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: Quad-SPI, SPI Clock Rate: 100MHz On-Chip RAM: 768kB Voltage - Core: 1.2V, 1.8V Package / Case: 64-QFN Supplier Device Package: 64-QFN Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CS48L32-CNZRCS48L32C NZR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2512-6,598-2512- 2,CS48L32 - CNZR,598-2512-1 Base Product Number: CS48L32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
964481-CS48L32-CNZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 964481-CS48L32-CNZR
Win Source Part Number: 964481-CS48L32-CNZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Processor Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Interface: Quad-SPI, SPI Clock Rate: 100MHz On-Chip RAM: 768kB Voltage - Core: 1.2V, 1.8V Package / Case: 64-QFN Supplier Device Package: 64-QFN Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CS48L32-CNZRCS48L32C NZR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: 598-2512-6,598-2512- 2,CS48L32 - CNZR,598-2512-1 Base Product Number: CS48L32

Win Source Part Number: 964481-CS48L32-CNZR
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Audio Processor
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: Quad-SPI, SPI
Clock Rate: 100MHz
On-Chip RAM: 768kB
Voltage - Core: 1.2V, 1.8V
Package / Case: 64-QFN
Supplier Device Package: 64-QFN
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CS48L32-CNZRCS48L32CNZR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-2512-6,598-2512-2,CS48L32 - CNZR,598-2512-1
Base Product Number: CS48L32

Buy Now Datasheet
Low-Power QFN Dsp - 698-CS48L32-CNZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power QFN Dsp
698-CS48L32-CNZR
Low-Power QFN Dsp 698-CS48L32-CNZR
LOW POWER VOICE DSP QFN Product overview: CS48L32-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L32-CNZR can be used for catalog matching and distributor lookup.

LOW POWER VOICE DSP QFN Product overview: CS48L32-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L32-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - CS48L32-CNZR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48L32-CNZR
Embedded - DSP (Digital Signal Processors) CS48L32-CNZR
LOW POWER VOICE DSP QFN

LOW POWER VOICE DSP QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48L32-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L32-CNZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48L32-CNZR
LOW POWER VOICE DSP QFN

LOW POWER VOICE DSP QFN

Supplier's Site
DSP (Digital Signal Processors) - CS48L32-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48L32-CNZR
DSP (Digital Signal Processors) CS48L32-CNZR
LOW POWER VOICE DSP QFN

LOW POWER VOICE DSP QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 964481-CS48L32-CNZR 698-CS48L32-CNZR CS48L32-CNZR CS48L32-CNZR CS48L32-CNZR
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Low-Power QFN Dsp Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V, 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details