Power Line Communications (PLC) Processors 80-LQFP -40 to 105 Product overview: TMS320F28PLC84PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28PLC84PN
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 797601-TMS320F28PLC8
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.63 V
Family Name: TMS320F28PLC84
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 119
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
MCU 32-Bit C2000 C28x RISC 256KB Flash 1.8V/3.3V 80 -Pin LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F28PLC84PNT | 296-45291-ND | 797601-TMS320F28PLC84PNT | TMS320F28PLC84PNT | 815-TMS320F28PLC84PNT | TMS320F28PLC84PNT |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28PLC84PNT | Microcontrollers | MCU 32-Bit C2000 C28x RISC 256KB Flash 1.8V/3.3V 80 -Pin LQFP | Embedded - Microcontrollers |
| RAM | 100 KB | 50 KB | 256 KB | 50 KB | 50 KB | |
| Serial Interface | I2C, SPI, UART, USART, SCI | SPI; SCI; UART; USART | I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART | |||
| Package Type | Other; LQFP | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |