Rochester Electronics Embedded - Microcontrollers ADUC847BSZ32-3

Description
IC MCU 8BIT 32KB FLASH 52MQFP
Description
IC MCU 8BIT 32KB FLASH 52MQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADuC847BSZ32-3 is a microcontroller from Lingto Electronic Limited featuring a single 24-bit O£-Oî ADC with up to 10 input channels, providing high-resolution data acquisition with 24-bit no missing codes and 22-bit rms effective resolution. It operates with a maximum current consumption of 4.8 mA at 3.6 V and includes a power-down mode that reduces consumption to 20 OºA. The device is specified for operation in a temperature range of -40°C to +125°C and is available in a 52-lead MQFP package. It incorporates 32 kB of flash memory, 2304 bytes of RAM, and supports various communication interfaces including UART, SPI, and I²C. The ADuC847 is suitable for applications such as multichannel sensor monitoring, industrial instrumentation, and portable battery-powered systems.

Datasheet Summary
Powered by GS/AI

The ADuC847BSZ32-3 is a microcontroller from Lingto Electronic Limited featuring a single 24-bit O£-Oî ADC with up to 10 input channels, providing high-resolution data acquisition with 24-bit no missing codes and 22-bit rms effective resolution. It operates with a maximum current consumption of 4.8 mA at 3.6 V and includes a power-down mode that reduces consumption to 20 OºA. The device is specified for operation in a temperature range of -40°C to +125°C and is available in a 52-lead MQFP package. It incorporates 32 kB of flash memory, 2304 bytes of RAM, and supports various communication interfaces including UART, SPI, and I²C. The ADuC847 is suitable for applications such as multichannel sensor monitoring, industrial instrumentation, and portable battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC847BSZ32-3
Embedded - Microcontrollers ADUC847BSZ32-3
IC MCU 8BIT 32KB FLASH 52MQFP

IC MCU 8BIT 32KB FLASH 52MQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ADUC847BSZ32-3
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

24MHZ Embedded Microcontroller MCU - 769-AN2135SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers