Delfino Microcontroller 176-HLQFP
TMS320F28332 - Delfino Delfino 32-Bit MCU, 100MIPS, 32-Ext Bit, 100MHz, PQFP176
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-HLQFP (24x24)
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-HLQFP (24x24)
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28332PTPS | TMS320F28332PTPS | TMS320F28332PTPS-ND | TMS320F28332PTPS |
| Product Name | TMS320F28332 Delfino Microcontroller | Microcontrollers | Microcontrollers | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Features | DMA; PWM | |||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||
| Number | 1 | |||
| RAM | 52 KB | 26 KB | 26 KB |