32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)
IC MCU 32BIT 256KB FLASH 179BGA
IC MCU 32BIT 256KB FLASH 179BGA
IC MCU 32BIT 256KB FLASH 179BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2812ZHHAR | TMS320F2812ZHHAR-ND | TMS320F2812ZHHAR | TMS320F2812ZHHAR | TMS320F2812ZHHAR | TMS320F2812ZHHAR |
| Product Name | TMS320F2812 32-Bit Digital Signal Controller with Flash | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Features | PWM | |||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||
| RAM | 36 KB | 18 KB | 18 KB | 18 KB | 18 KB |