Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812GHHAR

Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812GHHAR - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812GHHAR
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812GHHAR
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - TMS320F2812GHHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F2812GHHAR-ND
Microcontrollers TMS320F2812GHHAR-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Microcontrollers - TMS320F2812GHHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812GHHAR
Microcontrollers TMS320F2812GHHAR
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2812GHHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2812GHHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2812GHHAR
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812GHHAR TMS320F2812GHHAR-ND TMS320F2812GHHAR TMS320F2812GHHAR
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers