Texas Instruments Standard Linear and Logic Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments TMS320F2811PBKA

Description
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes
Description
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments - 29AH8020 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments
29AH8020
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments 29AH8020
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH8020
Product Name Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Filters - Active - BGF117E6328 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers