Nexperia B.V. Dual buffer/line driver; 3-state 74AHCT2G125DP,125

Description
The 74AHC2G125; 74AHCT2G125 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G125: CMOS level For 74AHCT2G125: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC2G125; 74AHCT2G125 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G125: CMOS level For 74AHCT2G125: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual buffer/line driver; 3-state
74AHCT2G125DP,125
Dual buffer/line driver; 3-state 74AHCT2G125DP,125
The 74AHC2G125; 74AHCT2G125 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G125: CMOS level For 74AHCT2G125: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC2G125; 74AHCT2G125 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G125: CMOS level
    • For 74AHCT2G125: TTL level
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
704-74AHCT2G125DP,125
Dual TSSOP Interface Transceiver IC 704-74AHCT2G125DP,125
74AHC(T)2G125 - Dual buffer/line driver; 3-state TSSOP 8-Pin Product overview: 74AHCT2G125DP,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT2G125DP,12 5 can be used for catalog matching and distributor lookup.

74AHC(T)2G125 - Dual buffer/line driver; 3-state TSSOP 8-Pin Product overview: 74AHCT2G125DP,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT2G125DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHCT2G125DP,125 704-74AHCT2G125DP,125
Product Name Dual buffer/line driver; 3-state Dual TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7.0
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ABT04PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 74ABT126D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers