Texas Instruments TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808PZS

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F2808PZS is a 32-bit digital signal controller with flash memory, packaged in a 100-pin LQFP measuring 14.0 mm × 14.0 mm, and rated for operation from -40°C to 125°C. It features a 100 MHz CPU, 64K × 16 flash, 18K × 16 SARAM, a 12-bit ADC with 16 channels and 6.25 MSPS conversion rate, 16 PWM outputs, two quadrature encoder interfaces, two CAN modules, four SPI modules, two SCI modules, one I‑C bus, and 35 programmable GPIO pins with input filtering. It supports JTAG boundary scan, IEEE 1149.1-1990, and includes a 4K × 16 boot ROM, 1K × 16 OTP ROM, and 32-bit CPU timers. The device operates with a 1.8-V core and 3.3-V I/O, and provides low-power modes including IDLE, STANDBY, and HALT.

Datasheet Summary
Powered by GS/AI

The TMS320F2808PZS is a 32-bit digital signal controller with flash memory, packaged in a 100-pin LQFP measuring 14.0 mm × 14.0 mm, and rated for operation from -40°C to 125°C. It features a 100 MHz CPU, 64K × 16 flash, 18K × 16 SARAM, a 12-bit ADC with 16 channels and 6.25 MSPS conversion rate, 16 PWM outputs, two quadrature encoder interfaces, two CAN modules, four SPI modules, two SCI modules, one I‑C bus, and 35 programmable GPIO pins with input filtering. It supports JTAG boundary scan, IEEE 1149.1-1990, and includes a 4K × 16 boot ROM, 1K × 16 OTP ROM, and 32-bit CPU timers. The device operates with a 1.8-V core and 3.3-V I/O, and provides low-power modes including IDLE, STANDBY, and HALT.

Suppliers

Company
Product
Description
Supplier Links
TMS320F2808 32-Bit Digital Signal Controller with Flash - TMS320F2808PZS - Texas Instruments
Dallas, TX, United States
TMS320F2808 32-Bit Digital Signal Controller with Flash
TMS320F2808PZS
TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808PZS
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808PZS
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808PZS
DSP 32-bit 100MHz 128KB FLASH LQFP 100-Pin Product overview: TMS320F2808PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZS can be used for catalog matching and distributor lookup.

DSP 32-bit 100MHz 128KB FLASH LQFP 100-Pin Product overview: TMS320F2808PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2808PZS - 1271286-TMS320F2808PZS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2808PZS
1271286-TMS320F2808PZS
Embedded - Embedded - Microcontrollers - TMS320F2808PZS 1271286-TMS320F2808PZS
Manufacturer: Texas Instruments Win Source Part Number: 1271286-TMS320F2808P ZS Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808GGMA; TMS320F2808ZGMA; TMS320F2808PZS; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271286-TMS320F2808PZS
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808GGMA; TMS320F2808ZGMA; TMS320F2808PZS;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors - 1627547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1627547
Digital Signal Processors 1627547
Texas Instruments TMS320F2808PZS

Texas Instruments TMS320F2808PZS

Supplier's Site
Digital Signal Processors - 7093995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
7093995P
Digital Signal Processors 7093995P
Texas Instruments TMS320F2808PZS

Texas Instruments TMS320F2808PZS

Supplier's Site
Digital Signal Processors - 7093995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
7093995
Digital Signal Processors 7093995
Texas Instruments TMS320F2808PZS

Texas Instruments TMS320F2808PZS

Supplier's Site
Microcontrollers - 296-18335-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18335-ND
Microcontrollers 296-18335-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2808PZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808PZS
Microcontrollers TMS320F2808PZS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2808PZS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2808PZS
Embedded - Microcontrollers TMS320F2808PZS
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2808PZS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2808PZS
Microcontrollers TMS320F2808PZS
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2808PZS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2808PZS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2808PZS
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2808PZS 685-TMS320F2808PZS 1271286-TMS320F2808PZS 1627547 7093995P 296-18335-ND TMS320F2808PZS TMS320F2808PZS TMS320F2808PZS TMS320F2808PZS
Product Name TMS320F2808 32-Bit Digital Signal Controller with Flash 32-bit 100MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2808PZS Digital Signal Processors Digital Signal Processors Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 128 KB 36 KB 36 KB 18 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details