Piccolo Microcontroller with InstaSPIN-FOC 80-HTQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28068FPFPQ | TMS320F28068FPFPQ-ND | TMS320F28068FPFPQ | TMS320F28068FPFPQ | TMS320F28068FPFPQ |
| Product Name | TMS320F28068F Piccolo Microcontroller with InstaSPIN-FOC | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |
| Features | PWM | ||||
| Bits | Other; 12-bit | Other; A/D 12x12b | |||
| RAM | 96 KB | 50 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART |