Texas Instruments TMS320F280260 Piccolo Microcontroller TMS320F280260DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280260 Piccolo Microcontroller
TMS320F280260DAT
TMS320F280260 Piccolo Microcontroller TMS320F280260DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F280260DAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F280260DAT
Embedded - Microcontrollers TMS320F280260DAT
IC MCU 32BIT 16KB FLASH 38TSSOP

IC MCU 32BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - TMS320F280260DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280260DAT
Microcontrollers TMS320F280260DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280260DAT TMS320F280260DAT TMS320F280260DAT
Product Name TMS320F280260 Piccolo Microcontroller Embedded - Microcontrollers Microcontrollers
Clock Speed 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit
RAM 6 KB 3 KB
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details