Texas Instruments TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168SCYG2

Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8168 DaVinci Digital Media Processor - TMS320DM8168SCYG2 - Texas Instruments
Dallas, TX, United States
TMS320DM8168 DaVinci Digital Media Processor
TMS320DM8168SCYG2
TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168SCYG2
DaVinci Digital Media Processor 1031-FCBGA

DaVinci Digital Media Processor 1031-FCBGA

Buy Now Datasheet
32-bit 32bit 1.1GHz Dsp - 698-TMS320DM8168SCYG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.1GHz Dsp
698-TMS320DM8168SCYG2
32-bit 32bit 1.1GHz Dsp 698-TMS320DM8168SCYG2
DSP Floating-Point 32bit 1.1GHz 8000MIPS 1031-Pin FCBGA Tray Product overview: TMS320DM8168SCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168SCYG 2 can be used for catalog matching and distributor lookup.

DSP Floating-Point 32bit 1.1GHz 8000MIPS 1031-Pin FCBGA Tray Product overview: TMS320DM8168SCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168SCYG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168SCYG2
081568-TMS320DM8168SCYG2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168SCYG2 081568-TMS320DM8168SCYG2
Manufacturer: Texas Instruments Win Source Part Number: 081568-TMS320DM8168S CYG2 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 1031-FCBGA (25x25) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081568-TMS320DM8168SCYG2
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 1031-FCBGA (25x25)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41890-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41890-ND
DSP (Digital Signal Processors) 296-41890-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8168SCYG2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8168SCYG2
Embedded - DSP (Digital Signal Processors) TMS320DM8168SCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8168SCYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8168SCYG2
DSP (Digital Signal Processors) TMS320DM8168SCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8168SCYG2 698-TMS320DM8168SCYG2 081568-TMS320DM8168SCYG2 296-41890-ND TMS320DM8168SCYG2 TMS320DM8168SCYG2
Product Name TMS320DM8168 DaVinci Digital Media Processor 32-bit 32bit 1.1GHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168SCYG2 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.00V 1.5V; 1.8V; 3.3V; 1.00V
Features Flash Memory
Package Type Other; FCBGA Other; FCBGA Other; 1031-FCBGA (25x25) Other; 1031-BFBGA, FCBGA BGA; Other; 1031-BFBGA, FCBGA
Clock Speed 1000 MHz 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz
MIPS 2400
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers