Texas Instruments SMJ320C80 Digital Signal Processor SMJ320C80HFHM50

Description
Digital Signal Processor 320-CFP -55 to 125
Request a Quote
Description
Digital Signal Processor 320-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C80 is a single-chip, MIMD parallel digital signal processor designed for high-performance applications. It features a 32-bit RISC master processor capable of executing over two billion operations per second, along with four parallel 32-bit DSPs that enhance its processing capabilities. The device includes a transfer controller that supports off-chip data transfer rates of up to 400 MBps and a video controller for managing video timing and VRAM control. The processor is equipped with a 4K-byte instruction cache and a 4K-byte data cache for the master processor, while each parallel processor has a 2K-byte instruction cache and 8K-byte data RAM. It operates with a 20-ns cycle time and supports both big and little-endian data formats. The SMJ320C80 is suitable for applications in video, imaging, and high-speed telecommunications, with an operating temperature range of -55¬8C to 125¬8C for military-grade versions and -40¬8C to 85¬8C for industrial versions.

Datasheet Summary
Powered by GS/AI

The SMJ320C80 is a single-chip, MIMD parallel digital signal processor designed for high-performance applications. It features a 32-bit RISC master processor capable of executing over two billion operations per second, along with four parallel 32-bit DSPs that enhance its processing capabilities. The device includes a transfer controller that supports off-chip data transfer rates of up to 400 MBps and a video controller for managing video timing and VRAM control. The processor is equipped with a 4K-byte instruction cache and a 4K-byte data cache for the master processor, while each parallel processor has a 2K-byte instruction cache and 8K-byte data RAM. It operates with a 20-ns cycle time and supports both big and little-endian data formats. The SMJ320C80 is suitable for applications in video, imaging, and high-speed telecommunications, with an operating temperature range of -55¬8C to 125¬8C for military-grade versions and -40¬8C to 85¬8C for industrial versions.

Suppliers

Company
Product
Description
Supplier Links
SMJ320C80 Digital Signal Processor - SMJ320C80HFHM50 - Texas Instruments
Dallas, TX, United States
SMJ320C80 Digital Signal Processor
SMJ320C80HFHM50
SMJ320C80 Digital Signal Processor SMJ320C80HFHM50
Digital Signal Processor 320-CFP -55 to 125

Digital Signal Processor 320-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number SMJ320C80HFHM50
Product Name SMJ320C80 Digital Signal Processor
Clock Speed 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers