Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP -40 to 85
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA548
Manufacturer: Texas Instruments
Win Source Part Number: 1250854-SM320DM642AG
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: SM320DM642A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): SM320DM642AGDKS7EP;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Enhanced Product Digital Media DM642 Processor 548-FC/CSP -40 to 85 Product overview: SM320DM642AGDKI7EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM642AGDKI7
IC DSP FIXED-POINT VID 548FCBGA
IC DSP FIXED-POINT VID 548FCBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320DM642AGDKI7EP | SM320DM642AGDKI7EP | 1250854-SM320DM642AGDKI7EP | 698-SM320DM642AGDKI7EP | 296-22217-ND | SM320DM642AGDKI7EP |
| Product Name | SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AGDKI7EP | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | |||||
| Package Type | Other; FC/CSP548 | Other; 548-BFBGA, FCBGA | BGA; Other; 548-BFBGA, FCBGA | |||
| Supply Voltage | 1.40V | 1.4V | 3.3V; 1.40V | |||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz |