Texas Instruments SM320DM642-HIREL Video/Imaging Fixed-Point Digital Signal Processor SM320DM642AZDKI7

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320DM642-HIREL Video/Imaging Fixed-Point Digital Signal Processor - SM320DM642AZDKI7 - Texas Instruments
Dallas, TX, United States
SM320DM642-HIREL Video/Imaging Fixed-Point Digital Signal Processor
SM320DM642AZDKI7
SM320DM642-HIREL Video/Imaging Fixed-Point Digital Signal Processor SM320DM642AZDKI7
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
Video/Imaging fixed-point digital signal processor 548-FCBGA -40 to 105 Product overview: SM320DM642AZDKI7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM642AZDKI7 can be used for catalog matching and distributor lookup.

Video/Imaging fixed-point digital signal processor 548-FCBGA -40 to 105 Product overview: SM320DM642AZDKI7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM642AZDKI7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AZDKI7
1096982-SM320DM642AZDKI7
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AZDKI7 1096982-SM320DM642AZDKI7
Manufacturer: Texas Instruments Win Source Part Number: 1096982-SM320DM642AZ DKI7 Type: Fixed Point Voltage - I/O: 3.30V Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1096982-SM320DM642AZDKI7
Type: Fixed Point
Voltage - I/O: 3.30V
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
DSP (Digital Signal Processors) - SM320DM642AZDKI7-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
SM320DM642AZDKI7-ND
DSP (Digital Signal Processors) SM320DM642AZDKI7-ND
SM320DM642AZDKI7

SM320DM642AZDKI7

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320DM642AZDKI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320DM642AZDKI7
DSP (Digital Signal Processors) SM320DM642AZDKI7
SM320DM642AZDKI7

SM320DM642AZDKI7

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320DM642AZDKI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320DM642AZDKI7
Embedded - DSP (Digital Signal Processors) SM320DM642AZDKI7
SM320DM642AZDKI7

SM320DM642AZDKI7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320DM642AZDKI7 698-SM320DM642AZDKI7 1096982-SM320DM642AZDKI7 SM320DM642AZDKI7-ND SM320DM642AZDKI7 SM320DM642AZDKI7
Product Name SM320DM642-HIREL Video/Imaging Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AZDKI7 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.40V 3.3V; 1.40V
Package Type Other; FCBGA Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers