Texas Instruments High-Performance Analog 32-bit 32bit 1GHz Dsp TMS320DM8147SCYE1

Description
DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA Product overview: TMS320DM8147SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA Product overview: TMS320DM8147SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 1GHz Dsp - 698-TMS320DM8147SCYE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320DM8147SCYE1
32-bit 32bit 1GHz Dsp 698-TMS320DM8147SCYE1
DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA Product overview: TMS320DM8147SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE 1 can be used for catalog matching and distributor lookup.

DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA Product overview: TMS320DM8147SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147SCYE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 - 797445-TMS320DM8147SCYE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1
797445-TMS320DM8147SCYE1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 797445-TMS320DM8147SCYE1
Manufacturer: Texas Instruments Win Source Part Number: 797445-TMS320DM8147S CYE1 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: TMS320DM8147 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797445-TMS320DM8147SCYE1
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8147
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8147SCYE1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8147SCYE1-ND
DSP (Digital Signal Processors) TMS320DM8147SCYE1-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8147SCYE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8147SCYE1
DSP (Digital Signal Processors) TMS320DM8147SCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8147SCYE1
Embedded - DSP (Digital Signal Processors) TMS320DM8147SCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DM8147SCYE1 797445-TMS320DM8147SCYE1 TMS320DM8147SCYE1-ND TMS320DM8147SCYE1 TMS320DM8147SCYE1
Product Name 32-bit 32bit 1GHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147SCYE1 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 700 MHz 700 to 1000 MHz 700 to 1000 MHz 700 to 1000 MHz 700 to 1000 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBCA-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS512-E/2H-ND - DigiKey
Specs
Package Type Other; 129-LFBGA
Pin Count 129
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details