Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-133 ADSP-2171KS-133

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910972-ADSP-2171KS-1 33 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 128-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910972-ADSP-2171KS-1 33 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 128-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-133
910972-ADSP-2171KS-133
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-133 910972-ADSP-2171KS-133
Manufacturer: Analog Devices Inc. Win Source Part Number: 910972-ADSP-2171KS-1 33 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 128-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910972-ADSP-2171KS-133
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 128-BQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-133 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2171KS-133
Embedded - DSP (Digital Signal Processors) ADSP-2171KS-133
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910972-ADSP-2171KS-133 ADSP-2171KS-133
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-133 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 128-PQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADAU1446YSTZ-3A - Lingto Electronic Limited
Specs
Clock Speed 172 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details