Texas Instruments TMS320DM8147 DaVinci Digital Media Processor TMS320DM8147SCYE0

Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8147 DaVinci Digital Media Processor - TMS320DM8147SCYE0 - Texas Instruments
Dallas, TX, United States
TMS320DM8147 DaVinci Digital Media Processor
TMS320DM8147SCYE0
TMS320DM8147 DaVinci Digital Media Processor TMS320DM8147SCYE0
DaVinci Digital Media Processor 684-FCBGA

DaVinci Digital Media Processor 684-FCBGA

Buy Now Datasheet
Video Proc 1.8V/3.3V 684-Pin FCBGA - 815-TMS320DM8147SCYE0 - Utmel Electronic Limited
Hong Kong, China
Video Proc 1.8V/3.3V 684-Pin FCBGA
815-TMS320DM8147SCYE0
Video Proc 1.8V/3.3V 684-Pin FCBGA 815-TMS320DM8147SCYE0
Video Proc 1.8V/3.3V 684-Pin FCBGA

Video Proc 1.8V/3.3V 684-Pin FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number TMS320DM8147SCYE0 815-TMS320DM8147SCYE0
Product Name TMS320DM8147 DaVinci Digital Media Processor Video Proc 1.8V/3.3V 684-Pin FCBGA
Microprocessor Family ARM ARM
Supply Voltage 1.8V; 3.3V 1.2V
Clock Speed 1000 MHz
RAM 128 KB
UARTs 6 6
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - AM3354WITSD - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3 suppliers
AM3352 Sitara Processor - AM3352BZCE30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers