Texas Instruments AM1808 Sitara Processor AM1808EZCE4

Description
Sitara Processor 361-NFBGA
Request a Quote
Description
Sitara Processor 361-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1808 is an ARM926EJ-S-based microprocessor designed for embedded applications requiring high processing performance and rich peripheral integration. It operates at 456 MHz and includes 16 KB of instruction cache, 16 KB of data cache, and 128 KB of on-chip memory. The device features a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, USB 1.1 OHCI, two I2C interfaces, a video port interface, SATA controller, and multiple serial interfaces including UART, SPI, and McASP. It supports DDR2 and mobile DDR memory with up to 256 MB address space and includes programmable real-time units, enhanced PWM, and capture modules. The AM1808EZCE4 variant is packaged in a 361-ball NFBGA with a 0.65 mm ball pitch and operates from 0 to 90°C. The package body measures 13.00 mm × 13.00 mm.

Datasheet Summary
Powered by GS/AI

The AM1808 is an ARM926EJ-S-based microprocessor designed for embedded applications requiring high processing performance and rich peripheral integration. It operates at 456 MHz and includes 16 KB of instruction cache, 16 KB of data cache, and 128 KB of on-chip memory. The device features a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, USB 1.1 OHCI, two I2C interfaces, a video port interface, SATA controller, and multiple serial interfaces including UART, SPI, and McASP. It supports DDR2 and mobile DDR memory with up to 256 MB address space and includes programmable real-time units, enhanced PWM, and capture modules. The AM1808EZCE4 variant is packaged in a 361-ball NFBGA with a 0.65 mm ball pitch and operates from 0 to 90°C. The package body measures 13.00 mm × 13.00 mm.

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808EZCE4
AM1808 Sitara Processor AM1808EZCE4
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Microprocessors - 296-39679-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39679-ND
Microprocessors 296-39679-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-AM1808EZCE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1808EZCE4
Embedded Microprocessor MPU 694-AM1808EZCE4
Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808EZCE4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZCE4 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808EZCE4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZCE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1808EZCE4 - 768438-AM1808EZCE4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808EZCE4
768438-AM1808EZCE4
Embedded - Embedded - Microprocessors - AM1808EZCE4 768438-AM1808EZCE4
Manufacturer: Texas Instruments Win Source Part Number: 768438-AM1808EZCE4 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Family Name: AM1808 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Alternative Parts (Cross-Reference): AM1808EZWT3; AM1808BZCE4; AM1808EZCE4; AM1808BZWT4; AM1808EZWT4; AM1808EZCE3; AM1808BZCE3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768438-AM1808EZCE4
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Name: AM1808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): AM1808EZWT3; AM1808BZCE4; AM1808EZCE4; AM1808BZWT4; AM1808EZWT4; AM1808EZCE3; AM1808BZCE3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM1808EZCE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808EZCE4
Microprocessors AM1808EZCE4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1808EZCE4
Microprocessors - MPU AM1808EZCE4
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Microprocessors - AM1808EZCE4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808EZCE4
Microprocessors AM1808EZCE4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808EZCE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808EZCE4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808EZCE4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808EZCE4 296-39679-ND 694-AM1808EZCE4 768438-AM1808EZCE4 AM1808EZCE4 AM1808EZCE4 AM1808EZCE4 AM1808EZCE4
Product Name AM1808 Sitara Processor Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1808EZCE4 Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.3 1.8V, 3.3V
Package Type Other; NFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Clock Speed 375 to 456 MHz 456 MHz 30 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Microprocessors - AM5716BABCXAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers