Texas Instruments AM1705 Sitara Processor AM1705DPTPA3

Description
Sitara Processor 176-HLQFP
Request a Quote Datasheet
Description
Sitara Processor 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Dallas, TX, United States
AM1705 Sitara Processor
AM1705DPTPA3
AM1705 Sitara Processor AM1705DPTPA3
Sitara Processor 176-HLQFP

Sitara Processor 176-HLQFP

Buy Now Datasheet
Microprocessors - 296-41539-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41539-5-ND
Microprocessors 296-41539-5-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1705DPTPA3 - 860902-AM1705DPTPA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1705DPTPA3
860902-AM1705DPTPA3
Embedded - Embedded - Microprocessors - AM1705DPTPA3 860902-AM1705DPTPA3
Manufacturer: Texas Instruments Win Source Part Number: 860902-AM1705DPTPA3 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 176-HLQFP (24x24) Core Processor: ARM926EJ-S Speed: 375MHz Package: 176-LQFP Exposed Pad Package: Tray Family Name: AM1705 Categories: Integrated Circuits (ICs) Case / Package: 176-HLQFP (24x24) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AM1705DPTPA3-ND, 296-41539-5

Manufacturer: Texas Instruments
Win Source Part Number: 860902-AM1705DPTPA3
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)
Core Processor: ARM926EJ-S
Speed: 375MHz
Package: 176-LQFP Exposed Pad
Package: Tray
Family Name: AM1705
Categories: Integrated Circuits (ICs)
Case / Package: 176-HLQFP (24x24)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AM1705DPTPA3-ND, 296-41539-5

Buy Now Datasheet
32-bit 32bit 375MHz 3.3V Embedded Microprocessor MPU - 694-AM1705DPTPA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 375MHz 3.3V Embedded Microprocessor MPU
694-AM1705DPTPA3
32-bit 32bit 375MHz 3.3V Embedded Microprocessor MPU 694-AM1705DPTPA3
MPU AM17x RISC 32bit 375MHz 3.3V 176-Pin HLQFP EP Tray Product overview: AM1705DPTPA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 375MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 375MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTPA3 can be used for catalog matching and distributor lookup.

MPU AM17x RISC 32bit 375MHz 3.3V 176-Pin HLQFP EP Tray Product overview: AM1705DPTPA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 375MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 375MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTPA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM1705DPTPA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1705DPTPA3
Microprocessors AM1705DPTPA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1705DPTPA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1705DPTPA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1705DPTPA3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site
Embedded - Microprocessors - AM1705DPTPA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1705DPTPA3
Embedded - Microprocessors AM1705DPTPA3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1705DPTPA3 296-41539-5-ND 860902-AM1705DPTPA3 694-AM1705DPTPA3 AM1705DPTPA3 AM1705DPTPA3 AM1705DPTPA3
Product Name AM1705 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1705DPTPA3 32-bit 32bit 375MHz 3.3V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.2V
Package Type Other; HLQFP LFQP; Other; 176-LQFP Exposed Pad QFP; Other; 176-HLQFP (24x24) Other; HLQFP QFP; Other; 176-LQFP Exposed Pad QFP
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
Microprocessors - 296-AM62A34ASMSIAMBRQ1DKR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers