Sitara Processor 324-NFBGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Microprocessors - MPU ARM Cortex-A8 MPU
IC MPU SITARA 300MHZ 324NFBGA
IC MPU SITARA 300MHZ 324NFBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3356BZCZA30 | AM3356BZCZA30-ND | AM3356BZCZA30 | AM3356BZCZA30 | AM3356BZCZA30 | AM3356BZCZA30 |
| Product Name | AM3356 Sitara Processor | Microprocessors | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | |
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; NFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | |||
| Clock Speed | 300 to 800 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 128 KB |