Texas Instruments TMS320DM8127 DaVinci Digital Media Processor TMS320DM8127BCYE1

Description
DaVinci Digital Media Processor 684-FCBGA 0 to 90
Request a Quote
Description
DaVinci Digital Media Processor 684-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS320DM8127 DaVinci Digital Media Processor is a high-performance system-on-chip designed for video processing applications such as IP network cameras, video surveillance, and HD video conferencing. It features a 1-GHz ARM Cortex-A8 RISC core and a 750-MHz C674x VLIW floating-point DSP core, along with a HD Video Processing Subsystem supporting H.264, MPEG-2, VC-1, and JPEG/MJPEG encoding and decoding. The device includes dual DDR2/DDR3 SDRAM interfaces, dual Gigabit Ethernet ports with IEEE 1588 time-stamping, two USB 2.0 ports with integrated PHYs, a PCIe 2.0 x1 interface, and an 8-channel audio serial port. It is packaged in a 684-pin lead-free BGA (CYESuffix) with 0.8-mm ball pitch and via channel technology. The part operates across three voltage domains supporting three operating points (OPP100, OPP120, OPP166).

Datasheet Summary
Powered by GS/AI

TMS320DM8127 DaVinci Digital Media Processor is a high-performance system-on-chip designed for video processing applications such as IP network cameras, video surveillance, and HD video conferencing. It features a 1-GHz ARM Cortex-A8 RISC core and a 750-MHz C674x VLIW floating-point DSP core, along with a HD Video Processing Subsystem supporting H.264, MPEG-2, VC-1, and JPEG/MJPEG encoding and decoding. The device includes dual DDR2/DDR3 SDRAM interfaces, dual Gigabit Ethernet ports with IEEE 1588 time-stamping, two USB 2.0 ports with integrated PHYs, a PCIe 2.0 x1 interface, and an 8-channel audio serial port. It is packaged in a 684-pin lead-free BGA (CYESuffix) with 0.8-mm ball pitch and via channel technology. The part operates across three voltage domains supporting three operating points (OPP100, OPP120, OPP166).

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8127 DaVinci Digital Media Processor - TMS320DM8127BCYE1 - Texas Instruments
Dallas, TX, United States
TMS320DM8127 DaVinci Digital Media Processor
TMS320DM8127BCYE1
TMS320DM8127 DaVinci Digital Media Processor TMS320DM8127BCYE1
DaVinci Digital Media Processor 684-FCBGA 0 to 90

DaVinci Digital Media Processor 684-FCBGA 0 to 90

Buy Now Datasheet
IC DGTL MEDIA PROCESSR 684FCBGA - 815-TMS320DM8127BCYE1 - Utmel Electronic Limited
Hong Kong, China
IC DGTL MEDIA PROCESSR 684FCBGA
815-TMS320DM8127BCYE1
IC DGTL MEDIA PROCESSR 684FCBGA 815-TMS320DM8127BCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number TMS320DM8127BCYE1 815-TMS320DM8127BCYE1
Product Name TMS320DM8127 DaVinci Digital Media Processor IC DGTL MEDIA PROCESSR 684FCBGA
Microprocessor Family ARM ARM
Supply Voltage 1.8V; 3.3V 1.2V
Clock Speed 1000 MHz
RAM 128 KB
UARTs 6 6
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details