Texas Instruments AM1808 Sitara Processor AM1808BZWT4

Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote
Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1808 is an ARM926EJ-S-based applications processor designed for low-power embedded applications, featuring a 375- or 456-MHz ARM9 core, 16KB instruction and data caches, 128KB on-chip RAM, and dual external memory interfaces including DDR2/Mobile DDR. It includes a USB 2.0 OTG port with integrated PHY, 10/100 Mbps Ethernet MAC, SATA controller, LCD controller, and multiple serial interfaces. The device is packaged in a 361-ball PBGA with 0.80-mm ball pitch (ZWT suffix), measuring 16.00mm × 16.00mm, and supports commercial and extended temperature ranges.

Datasheet Summary
Powered by GS/AI

The AM1808 is an ARM926EJ-S-based applications processor designed for low-power embedded applications, featuring a 375- or 456-MHz ARM9 core, 16KB instruction and data caches, 128KB on-chip RAM, and dual external memory interfaces including DDR2/Mobile DDR. It includes a USB 2.0 OTG port with integrated PHY, 10/100 Mbps Ethernet MAC, SATA controller, LCD controller, and multiple serial interfaces. The device is packaged in a 361-ball PBGA with 0.80-mm ball pitch (ZWT suffix), measuring 16.00mm × 16.00mm, and supports commercial and extended temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808BZWT4
AM1808 Sitara Processor AM1808BZWT4
Sitara Processor 361-NFBGA 0 to 90

Sitara Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28241-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28241-ND
Microprocessors 296-28241-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1808BZWT4 - 1143387-AM1808BZWT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808BZWT4
1143387-AM1808BZWT4
Embedded - Embedded - Microprocessors - AM1808BZWT4 1143387-AM1808BZWT4
Manufacturer: Texas Instruments Win Source Part Number: 1143387-AM1808BZWT4 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Part Status: Obsolete(EOL) Family Name: AM1808 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): SPEAR320S-2; AM1808BZWTT3; AM1808BZCE3; Introduction Date: June 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1143387-AM1808BZWT4
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Part Status: Obsolete(EOL)
Family Name: AM1808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): SPEAR320S-2; AM1808BZWTT3; AM1808BZCE3;
Introduction Date: June 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1808BZWT4
Embedded Microprocessor MPU 694-AM1808BZWT4
Sitara Processor: ARM9, LPDDR, DDR2, Display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808BZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWT4 can be used for catalog matching and distributor lookup.

Sitara Processor: ARM9, LPDDR, DDR2, Display, Ethernet 361-NFBGA 0 to 90 Product overview: AM1808BZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808BZWT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808BZWT4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808BZWT4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site
Microprocessors - AM1808BZWT4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808BZWT4
Microprocessors AM1808BZWT4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - AM1808BZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808BZWT4
Microprocessors AM1808BZWT4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808BZWT4 296-28241-ND 1143387-AM1808BZWT4 694-AM1808BZWT4 AM1808BZWT4 AM1808BZWT4 AM1808BZWT4
Product Name AM1808 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1808BZWT4 Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; 361-LFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DM8107 DaVinci Digital Media Processor - DM8107AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details