Texas Instruments AM3352 Sitara Processor AM3352BZCZ60

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZ60 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZ60
AM3352 Sitara Processor AM3352BZCZ60
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZ60 - 083086-AM3352BZCZ60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZ60
083086-AM3352BZCZ60
Embedded - Embedded - Microprocessors - AM3352BZCZ60 083086-AM3352BZCZ60
Manufacturer: Texas Instruments Win Source Part Number: 083086-AM3352BZCZ60 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Family Name: AM3352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 600MHz Alternative Parts (Cross-Reference): AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 083086-AM3352BZCZ60
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3352
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 600MHz
Alternative Parts (Cross-Reference): AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
32-bit 600MHz 1.1V Embedded Microprocessor MPU - 694-AM3352BZCZ60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 600MHz 1.1V Embedded Microprocessor MPU
694-AM3352BZCZ60
32-bit 600MHz 1.1V Embedded Microprocessor MPU 694-AM3352BZCZ60
32-bit MPU, 600MHz, 1.1V, 324-pin S-PBGA Product overview: AM3352BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.1V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 600MHz, 1.1V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ60 can be used for catalog matching and distributor lookup.

32-bit MPU, 600MHz, 1.1V, 324-pin S-PBGA Product overview: AM3352BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.1V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 600MHz, 1.1V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-36200-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-36200-ND
Microprocessors 296-36200-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZ60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZ60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3352BZCZ60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZ60
Microprocessors AM3352BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3352BZCZ60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZ60
Embedded - Microprocessors AM3352BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCZ60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZ60
Microprocessors AM3352BZCZ60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZ60
Microprocessors - MPU AM3352BZCZ60
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZ60 083086-AM3352BZCZ60 694-AM3352BZCZ60 296-36200-ND AM3352BZCZ60 AM3352BZCZ60 AM3352BZCZ60 AM3352BZCZ60 AM3352BZCZ60
Product Name AM3352 Sitara Processor Embedded - Embedded - Microprocessors - AM3352BZCZ60 32-bit 600MHz 1.1V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.1 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 26 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers