Texas Instruments Embedded Microprocessor MPU 5432AAAN

Description
IC PROCESSOR APPL SPECIFIC Product overview: 5432AAAN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-5432AAAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROCESSOR APPL SPECIFIC Product overview: 5432AAAN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-5432AAAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-5432AAAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-5432AAAN
Embedded Microprocessor MPU 694-5432AAAN
IC PROCESSOR APPL SPECIFIC Product overview: 5432AAAN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-5432AAAN can be used for catalog matching and distributor lookup.

IC PROCESSOR APPL SPECIFIC Product overview: 5432AAAN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-5432AAAN can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 5432AAAN - 764000-5432AAAN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 5432AAAN
764000-5432AAAN
Embedded - Embedded - Microprocessors - 5432AAAN 764000-5432AAAN
Manufacturer: Texas Instruments Win Source Part Number: 764000-5432AAAN Series: * Family Name: 5432AAAN Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: 5A992.c Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764000-5432AAAN
Series: *
Family Name: 5432AAAN
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: 5A992.c
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
5432AAAN
Integrated Circuits (ICs) - Embedded - Microprocessors 5432AAAN
IC PROCESSOR APPL SPECIFIC

IC PROCESSOR APPL SPECIFIC

Supplier's Site
Embedded - Microprocessors - 5432AAAN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
5432AAAN
Embedded - Microprocessors 5432AAAN
IC PROCESSOR APPL SPECIFIC

IC PROCESSOR APPL SPECIFIC

Supplier's Site Datasheet
Microprocessors - 5432AAAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
5432AAAN
Microprocessors 5432AAAN
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-5432AAAN 764000-5432AAAN 5432AAAN 5432AAAN 5432AAAN
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 5432AAAN Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Pentium® Processor 2129Y (2M Cache, 1.10 GHz) - 2129Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details