Digital Media Processor 529-FCBGA -40 to 105
IC DGTL MEDIA PROC 529FCBGA
IC DGTL MEDIA PROC 529FCBGA
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM648ZUTA6 | TMS320DM648ZUTA6 | TMS320DM648ZUTA6 |
| Product Name | TMS320DM648 Digital Media Processor | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | Other; FCBGA | BGA; Other; 529-BFBGA | |
| Clock Speed | 720 to 1100 MHz | 600 MHz | 600 MHz |