Texas Instruments SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor SM320C6727BGDHMEP

Description
Enhanced Product Floating-Point Digital Signal Processor 256-BGA -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Digital Signal Processor 256-BGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Dallas, TX, United States
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor
SM320C6727BGDHMEP
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor SM320C6727BGDHMEP
Enhanced Product Floating-Point Digital Signal Processor 256-BGA -55 to 125

Enhanced Product Floating-Point Digital Signal Processor 256-BGA -55 to 125

Buy Now Datasheet
32-bit 32bit 250MHz BGA Dsp - 698-SM320C6727BGDHMEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 250MHz BGA Dsp
698-SM320C6727BGDHMEP
32-bit 32bit 250MHz BGA Dsp 698-SM320C6727BGDHMEP
DSP Floating-Point 32bit 250MHz 2000MIPS 256-Pin BGA Tray Product overview: SM320C6727BGDHMEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 250MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 250MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6727BGDHME P can be used for catalog matching and distributor lookup.

DSP Floating-Point 32bit 250MHz 2000MIPS 256-Pin BGA Tray Product overview: SM320C6727BGDHMEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 250MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 250MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6727BGDHMEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1013244-SM320C6727BGDHMEP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1013244-SM320C6727BGDHMEP
Win Source Part Number: 1013244-SM320C6727BG DHMEP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C672x Type: Floating Point Voltage - I/O: 3.30V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Interface: EBI/EMI, HPI, I2C, McASP, SPI Clock Rate: 250MHz Non-Volatile Memory: ROM (384kB) On-Chip RAM: 288kB Voltage - Core: 1.20V Package / Case: 256-BGA Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -SM320C6727BGDHMEP-N DR,-V62/11617-01XE,2 96-29837,-V62/11617- 01XE-NDR,-V62/11617- 01XF,-296-29837,-296 -29837-ND,-V62/11620 -01XE-NDR,-V62/11620 -01XE Base Product Number: SM320 RoHS Status: RoHS non-compliant

Win Source Part Number: 1013244-SM320C6727BGDHMEP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C672x
Type: Floating Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate: 250MHz
Non-Volatile Memory: ROM (384kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Package / Case: 256-BGA
Supplier Device Package: 256-BGA (17x17)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -SM320C6727BGDHMEP-NDR,-V62/11617-01XE,296-29837,-V62/11617-01XE-NDR,-V62/11617-01XF,-296-29837,-296-29837-ND,-V62/11620-01XE-NDR,-V62/11620-01XE
Base Product Number: SM320
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-29837-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29837-ND
DSP (Digital Signal Processors) 296-29837-ND
IC DSP FLOATING-POINT 256BGA

IC DSP FLOATING-POINT 256BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C6727BGDHMEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6727BGDHMEP
DSP (Digital Signal Processors) SM320C6727BGDHMEP
IC DSP FLOATING-POINT 256BGA

IC DSP FLOATING-POINT 256BGA

Buy Now
IC DSP FLOATING-POINT 256BGA - 815-SM320C6727BGDHMEP - Utmel Electronic Limited
Hong Kong, China
IC DSP FLOATING-POINT 256BGA
815-SM320C6727BGDHMEP
IC DSP FLOATING-POINT 256BGA 815-SM320C6727BGDHMEP
IC DSP FLOATING-POINT 256BGA

IC DSP FLOATING-POINT 256BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - SM320C6727BGDHMEP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C6727BGDHMEP
Embedded - DSP (Digital Signal Processors) SM320C6727BGDHMEP
IC DSP FLOATING-POINT 256BGA

IC DSP FLOATING-POINT 256BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6727BGDHMEP 698-SM320C6727BGDHMEP 1013244-SM320C6727BGDHMEP 296-29837-ND SM320C6727BGDHMEP 815-SM320C6727BGDHMEP SM320C6727BGDHMEP
Product Name SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor 32-bit 32bit 250MHz BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors) IC DSP FLOATING-POINT 256BGA Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V 1.20V 1.2V; 3.3V 1.2V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI I2C, SPI, EBI/EMI, McASP I²C; SPI; EBI/EMI, HPI, I2C, McASP, SPI I²C; SPI I²C; SPI; EBI/EMI, HPI, I²C, McASP, SPI I²C; SPI; EBI/EMI, HPI, I2C, McASP, SPI I²C; SPI; EBI/EMI, HPI, I²C, McASP, SPI
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
3 suppliers
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details