Texas Instruments TMS320DM647 Digital Media Processor TMS320DM647ZUTD7

Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM647 Digital Media Processor - TMS320DM647ZUTD7 - Texas Instruments
Dallas, TX, United States
TMS320DM647 Digital Media Processor
TMS320DM647ZUTD7
TMS320DM647 Digital Media Processor TMS320DM647ZUTD7
Digital Media Processor 529-FCBGA -40 to 90

Digital Media Processor 529-FCBGA -40 to 90

Buy Now Datasheet
Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM647ZUTD7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM647ZUTD7 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM647ZUTD7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM647ZUTD7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUTD7
797433-TMS320DM647ZUTD7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUTD7 797433-TMS320DM647ZUTD7
Manufacturer: Texas Instruments Win Source Part Number: 797433-TMS320DM647ZU TD7 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 320kB Voltage - Core: 1.20V Family Name: TMS320DM647 Categories: Integrated Circuits (ICs) Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM647CUTD7; TMS320DM647ZUT7; Introduction Date: May 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797433-TMS320DM647ZUTD7
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320DM647
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM647CUTD7; TMS320DM647ZUT7;
Introduction Date: May 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM647ZUTD7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM647ZUTD7
DSP (Digital Signal Processors) TMS320DM647ZUTD7
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUTD7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM647ZUTD7
Embedded - DSP (Digital Signal Processors) TMS320DM647ZUTD7
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM647ZUTD7 698-TMS320DM647ZUTD7 797433-TMS320DM647ZUTD7 TMS320DM647ZUTD7 TMS320DM647ZUTD7
Product Name TMS320DM647 Digital Media Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUTD7 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V 1.20V
Package Type Other; FCBGA Other; FCBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers