Texas Instruments SMJ320C40 Floating-Point Digital Signal Processors, Military SMJ320C40GFM40

Description
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Dallas, TX, United States
SMJ320C40 Floating-Point Digital Signal Processors, Military
SMJ320C40GFM40
SMJ320C40 Floating-Point Digital Signal Processors, Military SMJ320C40GFM40
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125

Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C40GFM40
1251928-SMJ320C40GFM40
Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C40GFM40 1251928-SMJ320C40GFM40
Manufacturer: Texas Instruments Win Source Part Number: 1251928-SMJ320C40GFM 40 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1251928-SMJ320C40GFM40
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Military Ceramic C40 DSP 325-CPGA -55 to 125 Product overview: SMJ320C40GFM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C40GFM40 can be used for catalog matching and distributor lookup.

Military Ceramic C40 DSP 325-CPGA -55 to 125 Product overview: SMJ320C40GFM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C40GFM40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SMJ320C40GFM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C40GFM40
DSP (Digital Signal Processors) SMJ320C40GFM40
SMJ320C40 MILITARY CERAMIC C40 D

SMJ320C40 MILITARY CERAMIC C40 D

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C40GFM40
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C40GFM40
MILITARY GRADE C40 FLOATING-POIN

MILITARY GRADE C40 FLOATING-POIN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C40GFM40 1251928-SMJ320C40GFM40 698-SMJ320C40GFM40 SMJ320C40GFM40 SMJ320C40GFM40
Product Name SMJ320C40 Floating-Point Digital Signal Processors, Military Embedded - Embedded - DSP (Digital Signal Processors) - SMJ320C40GFM40 Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Features Embedded Timers
Clock Speed 60 MHz 40 MHz 40 MHz
MIPS 30
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details