Texas Instruments TMS320DM6433 Digital Media Processor TMS320DM6433ZWTL

Description
Digital Media Processor 361-NFBGA
Request a Quote
Description
Digital Media Processor 361-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6433 Digital Media Processor from Texas Instruments is a high-performance device designed for digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 MIPS, utilizing the C64x+ DSP core architecture. The processor features a two-level cache architecture with 256K-bit L1P program memory, 640K-bit L1D data memory, and 1M-bit L2 unified memory, all of which can be flexibly allocated. This processor supports various video processing capabilities, including hardware on-screen display and multiple video output formats such as composite NTSC/PAL, S-Video, and component video. It includes a Video Processing Subsystem (VPSS) that allows for image resizing and supports up to two video windows. The device also features a rich set of peripherals, including Ethernet MAC, UART, I2C, and multiple audio interfaces, making it suitable for networked media applications. The TMS320DM6433 is packaged in a 361-pin Pb-Free PBGA package and is designed for low power consumption, making it an efficient choice for embedded systems. Its extensive development tools, including C compilers and debugging interfaces, facilitate programming and integration into various projects.

Datasheet Summary
Powered by GS/AI

The TMS320DM6433 Digital Media Processor from Texas Instruments is a high-performance device designed for digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 MIPS, utilizing the C64x+ DSP core architecture. The processor features a two-level cache architecture with 256K-bit L1P program memory, 640K-bit L1D data memory, and 1M-bit L2 unified memory, all of which can be flexibly allocated. This processor supports various video processing capabilities, including hardware on-screen display and multiple video output formats such as composite NTSC/PAL, S-Video, and component video. It includes a Video Processing Subsystem (VPSS) that allows for image resizing and supports up to two video windows. The device also features a rich set of peripherals, including Ethernet MAC, UART, I2C, and multiple audio interfaces, making it suitable for networked media applications. The TMS320DM6433 is packaged in a 361-pin Pb-Free PBGA package and is designed for low power consumption, making it an efficient choice for embedded systems. Its extensive development tools, including C compilers and debugging interfaces, facilitate programming and integration into various projects.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6433 Digital Media Processor - TMS320DM6433ZWTL - Texas Instruments
Dallas, TX, United States
TMS320DM6433 Digital Media Processor
TMS320DM6433ZWTL
TMS320DM6433 Digital Media Processor TMS320DM6433ZWTL
Digital Media Processor 361-NFBGA

Digital Media Processor 361-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZWTL-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6433ZWTL-ND
DSP (Digital Signal Processors) TMS320DM6433ZWTL-ND
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
 - TMS320DM6433ZWTL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZWTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6433ZWTL
DSP (Digital Signal Processors) TMS320DM6433ZWTL
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6433ZWTL TMS320DM6433ZWTL-ND TMS320DM6433ZWTL TMS320DM6433ZWTL
Product Name TMS320DM6433 Digital Media Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA BGA; Other; NFBGA361 BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers