Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -40 to 100
IC DSP FIXED-POINT 144LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 794550-SM320VC5416PG
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: SM320VC5416
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): SM320VC5416GGU16EP;
Introduction Date: December 16, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PQFP144
Enhanced Product C5416 DSP 144-LQFP -40 to 100 Product overview: SM320VC5416PGE16EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5416PGE16
IC DSP FIXED-POINT 144LQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320VC5416PGE16EP | 296-22222-ND | 794550-SM320VC5416PGE16EP | SM320VC5416PGE16EP | 698-SM320VC5416PGE16EP | SM320VC5416PGE16EP |
| Product Name | SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC5416PGE16EP | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.3V; 1.60V | 1.60V | 3.3V | ||
| MMACS | 120 to 160 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| DMA Channels | 6 | |||||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; LQFP144 | Other; LQFP | QFP; Other; 144-LQFP |