Texas Instruments TMS320DM368 DaVinci Digital Media Processor TMS320DM368ZCE

Description
DaVinci Digital Media Processor 338-NFBGA 0 to 85
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 338-NFBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM368 DaVinci Digital Media Processor - TMS320DM368ZCE - Texas Instruments
Dallas, TX, United States
TMS320DM368 DaVinci Digital Media Processor
TMS320DM368ZCE
TMS320DM368 DaVinci Digital Media Processor TMS320DM368ZCE
DaVinci Digital Media Processor 338-NFBGA 0 to 85

DaVinci Digital Media Processor 338-NFBGA 0 to 85

Buy Now Datasheet
32-bit 432MHz Embedded Microprocessor MPU - 698-TMS320DM368ZCE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 432MHz Embedded Microprocessor MPU
698-TMS320DM368ZCE
32-bit 432MHz Embedded Microprocessor MPU 698-TMS320DM368ZCE
ARM Microprocessor 432MHz 32-bit LFBGA 104 I/O I2C SPI USB Ethernet UART Product overview: TMS320DM368ZCE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 432MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 432MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM368ZCE can be used for catalog matching and distributor lookup.

ARM Microprocessor 432MHz 32-bit LFBGA 104 I/O I2C SPI USB Ethernet UART Product overview: TMS320DM368ZCE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 432MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 432MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM368ZCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number TMS320DM368ZCE 698-TMS320DM368ZCE
Product Name TMS320DM368 DaVinci Digital Media Processor 32-bit 432MHz Embedded Microprocessor MPU
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V 1.35V
Package Type Other; NFBGA Other; LFBGA
Clock Speed 432 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 1044519-AM2732ADRFGAZCER - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers