The AM1806 is an ARM926EJ-S-based microprocessor designed for applications requiring robust operating system support and high processing performance. It operates at 375 MHz or 456 MHz and features two external memory interfaces: EMIFA for NOR/NAND/SDRAM and a DDR2/mDDR controller with 256 MB address space. The device includes a USB 2.0 OTG port with integrated PHY, three configurable UARTs, two SPIs, two I2C buses, a video port interface, universal parallel port, and a programmable real-time subsystem with two 32-bit RISC cores. It offers a 361-ball NFBGA package, with the ZCE variant measuring 13.00 mm × 13.00 mm. The part supports 1.8-V or 3.3-V LVCMOS I/Os (excluding USB and DDR2 interfaces), has a real-time clock with separate power rail, and includes enhanced capture, pulse width modulation, and general-purpose timers. It is available in commercial and extended temperature grades.
Sitara Processor 361-NFBGA 0 to 90
Sitara Processor: ARM9, LPDDR, DDR2, Display 361-NFBGA 0 to 90 Product overview: AM1806BZCE4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZCE4 can be used for catalog matching and distributor lookup.
MICROPROCESSOR, 32 BIT, SITARA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806BZCE4 | 694-AM1806BZCE4 | AM1806BZCE4 | AM1806BZCE4 |
| Product Name | AM1806 Sitara Processor | Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | Active | ||
| Supply Voltage | 1.8V; 3.3V | 1.3V | ||
| Package Type | Other; NFBGA | Other; LFBGA | ||
| Clock Speed | 375 to 456 MHz |