Texas Instruments AM3352 Sitara Processor AM3352BZCZ30

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZ30
AM3352 Sitara Processor AM3352BZCZ30
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU - 694-AM3352BZCZ30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU
694-AM3352BZCZ30
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU 694-AM3352BZCZ30
MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3352BZCZ30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ30 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3352BZCZ30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZ30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZ30 - 1144003-AM3352BZCZ30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZ30
1144003-AM3352BZCZ30
Embedded - Embedded - Microprocessors - AM3352BZCZ30 1144003-AM3352BZCZ30
Manufacturer: Texas Instruments Win Source Part Number: 1144003-AM3352BZCZ30 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: 324-LFBGA Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 324-NFBGA(15x15) Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 1144003-AM3352BZCZ30
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 324-LFBGA
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-NFBGA(15x15)
Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCE60; AM3352BZCZ30; AM3352BZCZ100;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
Microprocessors - 296-38862-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-38862-ND
Microprocessors 296-38862-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZ30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZ30
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZ30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site
Embedded - Microprocessors - AM3352BZCZ30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZ30
Embedded - Microprocessors AM3352BZCZ30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCZ30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZ30
Microprocessors AM3352BZCZ30
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZ30
Microprocessors - MPU AM3352BZCZ30
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZ30 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZ30
Microprocessors AM3352BZCZ30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZ30 694-AM3352BZCZ30 1144003-AM3352BZCZ30 296-38862-ND AM3352BZCZ30 AM3352BZCZ30 AM3352BZCZ30 AM3352BZCZ30 AM3352BZCZ30
Product Name AM3352 Sitara Processor Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3352BZCZ30 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.1V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA712BGGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5748ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers