Texas Instruments Microprocessors AM5K2E02ABD25

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5K2E02ABD25-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5K2E02ABD25-ND
Microprocessors AM5K2E02ABD25-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM5K2E02ABD25 - 768488-AM5K2E02ABD25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5K2E02ABD25
768488-AM5K2E02ABD25
Embedded - Embedded - Microprocessors - AM5K2E02ABD25 768488-AM5K2E02ABD25
Manufacturer: Texas Instruments Win Source Part Number: 768488-AM5K2E02ABD25 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.25GHz Co-Processors/DSP: Network RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 1GBE (8) USB: USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 1089-BFBGA, FCBGA Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM Family Name: AM5K2E02 Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Alternative Parts (Cross-Reference): AM5K2E02ABD4; AM5K2E02ABDA25; ECCN: 5A991.b.4 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768488-AM5K2E02ABD25
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.25GHz
Co-Processors/DSP: Network
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: 1GBE (8)
USB: USB 3.0 (2)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 1089-BFBGA, FCBGA
Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Family Name: AM5K2E02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1089-FCBGA (27x27)
Alternative Parts (Cross-Reference): AM5K2E02ABD4; AM5K2E02ABDA25;
ECCN: 5A991.b.4
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - AM5K2E02ABD25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5K2E02ABD25
Embedded - Microprocessors AM5K2E02ABD25
SOC MPU KEYSTONE II 1089FCBGA

SOC MPU KEYSTONE II 1089FCBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5K2E02ABD25
Integrated Circuits (ICs) - Embedded - Microprocessors AM5K2E02ABD25
IC MPU SITARA 1.25GHZ 1089FCBGA

IC MPU SITARA 1.25GHZ 1089FCBGA

Supplier's Site
Microprocessors - AM5K2E02ABD25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5K2E02ABD25
Microprocessors AM5K2E02ABD25
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5K2E02ABD25-ND 768488-AM5K2E02ABD25 AM5K2E02ABD25 AM5K2E02ABD25 AM5K2E02ABD25
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM5K2E02ABD25 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM® Cortex®-A15
Supply Voltage 1.5V; 1.8V; 3.3V 1.35V, 1.5V, 1.8V, 3.3V
Package Type Other; 1089-BFBGA, FCBGA BGA; Other; 1089-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXEQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Microprocessors - A8028612 - Quarktwin Technology Ltd.
Specs
Microprocessor Family 80286
Package Type Other; 68-CPGA
Clock Speed 12 MHz
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details