Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM355ZCEA216

Description
IC DIGITAL MEDIA SOC 337-NFBGA
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 337-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-26847-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26847-5-ND
DSP (Digital Signal Processors) 296-26847-5-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCEA216
213162-TMS320DM355ZCEA216
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCEA216 213162-TMS320DM355ZCEA216
Manufacturer: Texas Instruments Win Source Part Number: 213162-TMS320DM355ZC EA216 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 337-NFBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213162-TMS320DM355ZCEA216
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 337-NFBGA (13x13)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 216MHz Dsp - 698-TMS320DM355ZCEA216 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 216MHz Dsp
698-TMS320DM355ZCEA216
32-bit 32bit 216MHz Dsp 698-TMS320DM355ZCEA216
DSP 32bit 216MHz 337-Pin NFBGA Tray Product overview: TMS320DM355ZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 216MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCEA2 16 can be used for catalog matching and distributor lookup.

DSP 32bit 216MHz 337-Pin NFBGA Tray Product overview: TMS320DM355ZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 216MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCEA216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM355ZCEA216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM355ZCEA216
DSP (Digital Signal Processors) TMS320DM355ZCEA216
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-26847-5-ND 213162-TMS320DM355ZCEA216 698-TMS320DM355ZCEA216 TMS320DM355ZCEA216
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCEA216 32-bit 32bit 216MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V 1.30V 1.3V
Package Type Other; 337-LFBGA Other; 337-NFBGA (13x13) Other; LFBGA BGA; Other; 337-LFBGA
Pin Count 337
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - HD8178232UCPJS - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
5 suppliers