Texas Instruments SM320VC33-EP Enhanced Product Digital Signal Processor SM320VC33PGEA120EP

Description
Enhanced Product Digital Signal Processor 144-LQFP -40 to 100
Request a Quote
Description
Enhanced Product Digital Signal Processor 144-LQFP -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM320VC33-EP is a high-performance 32-bit floating-point digital signal processor designed for general-purpose and dedicated coprocessor applications. It operates at 120 MFLOPS with a 17-ns instruction cycle time and features 34K×32-bit on-chip SRAM, a 32-bit CPU, dual 32-bit timers, a serial port, and DMA for concurrent I/O. The device supports 1.8-V core and 3.3-V I/O supply voltages, two low-power modes, and JTAG emulation. It is packaged in a 144-pin low-profile quad flatpack (LQFP) with an operating temperature range of -40°C to 100°C.

Datasheet Summary
Powered by GS/AI

The SM320VC33-EP is a high-performance 32-bit floating-point digital signal processor designed for general-purpose and dedicated coprocessor applications. It operates at 120 MFLOPS with a 17-ns instruction cycle time and features 34K×32-bit on-chip SRAM, a 32-bit CPU, dual 32-bit timers, a serial port, and DMA for concurrent I/O. The device supports 1.8-V core and 3.3-V I/O supply voltages, two low-power modes, and JTAG emulation. It is packaged in a 144-pin low-profile quad flatpack (LQFP) with an operating temperature range of -40°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Dallas, TX, United States
SM320VC33-EP Enhanced Product Digital Signal Processor
SM320VC33PGEA120EP
SM320VC33-EP Enhanced Product Digital Signal Processor SM320VC33PGEA120EP
Enhanced Product Digital Signal Processor 144-LQFP -40 to 100

Enhanced Product Digital Signal Processor 144-LQFP -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22219-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22219-ND
DSP (Digital Signal Processors) 296-22219-ND
IC DSP FLOATING-POINT 144-LQFP

IC DSP FLOATING-POINT 144-LQFP

Buy Now Datasheet
Singapore, Singapore
32-bit 32bit 60MHz Dsp
698-SM320VC33PGEA120EP
32-bit 32bit 60MHz Dsp 698-SM320VC33PGEA120EP
DSP Floating-Point 32bit 60MHz 60MIPS 144-Pin LQFP Tray Product overview: SM320VC33PGEA120EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 60MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC33PGEA120 EP can be used for catalog matching and distributor lookup.

DSP Floating-Point 32bit 60MHz 60MIPS 144-Pin LQFP Tray Product overview: SM320VC33PGEA120EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 60MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC33PGEA120EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC33PGEA120EP
1250863-SM320VC33PGEA120EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC33PGEA120EP 1250863-SM320VC33PGEA120EP
Manufacturer: Texas Instruments Win Source Part Number: 1250863-SM320VC33PGE A120EP Series: TMS320C3x Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Serial Port Clock Rate: 60MHz Non-Volatile Memory: External On-Chip RAM: 136.25kB Voltage - Core: 1.80V Family Name: SM320VC33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Introduction Date: December 16, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250863-SM320VC33PGEA120EP
Series: TMS320C3x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Serial Port
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 136.25kB
Voltage - Core: 1.80V
Family Name: SM320VC33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: December 16, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320VC33PGEA120EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320VC33PGEA120EP
DSP (Digital Signal Processors) SM320VC33PGEA120EP
IC DSP FLOATING-POINT 144-LQFP

IC DSP FLOATING-POINT 144-LQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320VC33PGEA120EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320VC33PGEA120EP
Embedded - DSP (Digital Signal Processors) SM320VC33PGEA120EP
IC DSP FLOATING-POINT 144-LQFP

IC DSP FLOATING-POINT 144-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320VC33PGEA120EP 296-22219-ND 698-SM320VC33PGEA120EP 1250863-SM320VC33PGEA120EP SM320VC33PGEA120EP SM320VC33PGEA120EP
Product Name SM320VC33-EP Enhanced Product Digital Signal Processor DSP (Digital Signal Processors) 32-bit 32bit 60MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC33PGEA120EP DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Embedded Timers
Clock Speed 75 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
MIPS 75
DMA Channels 1
Supply Voltage 1.8V; 3.3V 3.3V 1.80V
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
BGA Dsp - 698-DVC5416ZGU160IDWLD - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
2 suppliers