Renesas Electronics Corporation Dsp HD8178232UCPJS

Description
DIGITAL SIGNAL PROCESSOR Product overview: HD8178232UCPJS from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HD8178232UCPJS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL SIGNAL PROCESSOR Product overview: HD8178232UCPJS from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HD8178232UCPJS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIGITAL SIGNAL PROCESSOR Product overview: HD8178232UCPJS from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HD8178232UCPJS can be used for catalog matching and distributor lookup.

DIGITAL SIGNAL PROCESSOR Product overview: HD8178232UCPJS from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HD8178232UCPJS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
990065-HD8178232UCPJS
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 990065-HD8178232UCPJS
Win Source Part Number: 990065-HD8178232UCPJ S Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 ECCN: 3A991 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD8178232UCPJS, RENRNSHD8178232UCPJS RoHS Status: Not applicable

Win Source Part Number: 990065-HD8178232UCPJS
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD8178232UCPJS,RENRNSHD8178232UCPJS
RoHS Status: Not applicable

Buy Now
 - HD8178232UCPJS - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, DSP-E/232 ZTAT

Digital Signal Processor, DSP-E/232 ZTAT

Supplier's Site Datasheet
DSP (Digital Signal Processors) - HD8178232UCPJS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
HD8178232UCPJS
DSP (Digital Signal Processors) HD8178232UCPJS
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - HD8178232UCPJS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
HD8178232UCPJS
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) HD8178232UCPJS
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-HD8178232UCPJS 990065-HD8178232UCPJS HD8178232UCPJS HD8178232UCPJS HD8178232UCPJS
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; Bulk PLCC; Other; PLCC68
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details