Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
IC DSP FIX/FLOAT POINT 361NFBGA
C674x DSP - 456MHz, SATA 361-NFBGA -40 to 105 Product overview: TMS320C6748EZCEA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZCEA
IC DSP FIX/FLOAT POINT 361NFBGA
IC DSP FIX/FLOAT POINT 361NFBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6748EZCEA3 | 296-42854-ND | 698-TMS320C6748EZCEA3 | TMS320C6748EZCEA3 | TMS320C6748EZCEA3 |
| Product Name | TMS320C6748 Fixed/Floating Point Digital Signal Processor | DSP (Digital Signal Processors) | 456MHz Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | |||
| Features | Embedded Timers | ||||
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz |
| MMACS | 3000 to 3648 | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |