Texas Instruments SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPM30EP

Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6713B-EP Enhanced Product  Floating-Point Digital Signal Processor - SM32C6713BGDPM30EP - Texas Instruments
Dallas, TX, United States
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor
SM32C6713BGDPM30EP
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPM30EP
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125

Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-23624-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-23624-ND
DSP (Digital Signal Processors) 296-23624-ND
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPM30EP
1250867-SM32C6713BGDPM30EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPM30EP 1250867-SM32C6713BGDPM30EP
Manufacturer: Texas Instruments Win Source Part Number: 1250867-SM32C6713BGD PM30EP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250867-SM32C6713BGDPM30EP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Enhanced product C6713 DSP, Military 272-BGA -55 to 125 Product overview: SM32C6713BGDPM30EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPM30 EP can be used for catalog matching and distributor lookup.

Enhanced product C6713 DSP, Military 272-BGA -55 to 125 Product overview: SM32C6713BGDPM30EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPM30EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6713BGDPM30EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6713BGDPM30EP
DSP (Digital Signal Processors) SM32C6713BGDPM30EP
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPM30EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6713BGDPM30EP
Embedded - DSP (Digital Signal Processors) SM32C6713BGDPM30EP
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6713BGDPM30EP 296-23624-ND 1250867-SM32C6713BGDPM30EP 698-SM32C6713BGDPM30EP SM32C6713BGDPM30EP SM32C6713BGDPM30EP
Product Name SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPM30EP BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.26V 3.3V
Package Type BGA; Other; 272-BBGA Other; BGA BGA; Other; 272-BBGA
Pin Count 272
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA788BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details