Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZWT4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6748 is a fixed and floating-point digital signal processor (DSP) from Texas Instruments, designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of data types, including 32-bit integer and both single and double precision floating-point operations. It is equipped with multiple peripherals, including USB 2.0 OTG, Ethernet MAC, and various serial interfaces, which provide flexibility for integration into diverse applications. The TMS320C6748 also includes a programmable real-time unit subsystem, enhancing its capability for real-time processing tasks. With 128KB of shared RAM and support for external memory interfaces, the TMS320C6748 is well-suited for applications requiring robust memory management. Its security features, including Basic Secure Boot, help protect intellectual property and ensure secure operation. This DSP is ideal for applications such as machine vision, biometric identification, and currency inspection, where performance and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The TMS320C6748 is a fixed and floating-point digital signal processor (DSP) from Texas Instruments, designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of data types, including 32-bit integer and both single and double precision floating-point operations. It is equipped with multiple peripherals, including USB 2.0 OTG, Ethernet MAC, and various serial interfaces, which provide flexibility for integration into diverse applications. The TMS320C6748 also includes a programmable real-time unit subsystem, enhancing its capability for real-time processing tasks. With 128KB of shared RAM and support for external memory interfaces, the TMS320C6748 is well-suited for applications requiring robust memory management. Its security features, including Basic Secure Boot, help protect intellectual property and ensure secure operation. This DSP is ideal for applications such as machine vision, biometric identification, and currency inspection, where performance and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748BZWT4 - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748BZWT4
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZWT4
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) Series: TMS320C674x Package: Tray Type: Fixed/Floating Point Operating Temperature: 0°C ~ 90°C (TJ) Mounting Type: Surface Mount Package / Case: 361-LFBGA Supplier Device Package: 361-NFBGA (16x16)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series: TMS320C674x
Package: Tray
Type: Fixed/Floating Point
Operating Temperature: 0°C ~ 90°C (TJ)
Mounting Type: Surface Mount
Package / Case: 361-LFBGA
Supplier Device Package: 361-NFBGA (16x16)

Buy Now Datasheet
Singapore, Singapore
32-bit 456MHz 256KB 1.35V Dsp
698-TMS320C6748BZWT4
32-bit 456MHz 256KB 1.35V Dsp 698-TMS320C6748BZWT4
DSP 456MHz 64b LFBGA 32-bit 256KB RAM 1.35V Product overview: TMS320C6748BZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 256KB, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 456MHz, 256KB, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZWT4 can be used for catalog matching and distributor lookup.

DSP 456MHz 64b LFBGA 32-bit 256KB RAM 1.35V Product overview: TMS320C6748BZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 256KB, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 456MHz, 256KB, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8184783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 64bit RAM Size = 256 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = NFBGA Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 64bit
RAM Size = 256 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = NFBGA
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8184783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 64bit RAM Size = 256 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = NFBGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 64bit
RAM Size = 256 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = NFBGA

Supplier's Site
DSP (Digital Signal Processors) - 296-29528-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29528-ND
DSP (Digital Signal Processors) 296-29528-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748BZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748BZWT4
DSP (Digital Signal Processors) TMS320C6748BZWT4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748BZWT4 698-TMS320C6748BZWT4 8184783P 296-29528-ND TMS320C6748BZWT4
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) 32-bit 456MHz 256KB 1.35V Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V; 1.30V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Specs
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers