Texas Instruments SMQ320C32 Digital Signal Processor 5962-9679001NXB

Description
Digital Signal Processor 144-QFP -55 to 125
Request a Quote
Description
Digital Signal Processor 144-QFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMQ320C32 is a 32-bit floating-point digital signal processor designed for high-performance signal processing applications, operating over a military temperature range of -55°C to 125°C. It is packaged in a 144-pin plastic quad flatpack (PCM) and features a 5V supply, 50 MFLOPS peak performance, 256 × 32-bit on-chip dual-access RAM, a two-channel DMA coprocessor, and an enhanced external memory interface supporting 8-, 16-, or 32-bit data widths. The device includes two 32-bit timers, a serial port, and supports multiprocessing via HOLD and HOLDA signals. It is fabricated using Texas Instruments' EPICâ„¢ technology and is object-code compatible with the SMJ320C30 and SMJ320C31.

Datasheet Summary
Powered by GS/AI

The SMQ320C32 is a 32-bit floating-point digital signal processor designed for high-performance signal processing applications, operating over a military temperature range of -55°C to 125°C. It is packaged in a 144-pin plastic quad flatpack (PCM) and features a 5V supply, 50 MFLOPS peak performance, 256 × 32-bit on-chip dual-access RAM, a two-channel DMA coprocessor, and an enhanced external memory interface supporting 8-, 16-, or 32-bit data widths. The device includes two 32-bit timers, a serial port, and supports multiprocessing via HOLD and HOLDA signals. It is fabricated using Texas Instruments' EPICâ„¢ technology and is object-code compatible with the SMJ320C30 and SMJ320C31.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMQ320C32 Digital Signal Processor
5962-9679001NXB
SMQ320C32 Digital Signal Processor 5962-9679001NXB
Digital Signal Processor 144-QFP -55 to 125

Digital Signal Processor 144-QFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number 5962-9679001NXB
Product Name SMQ320C32 Digital Signal Processor
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - D36155ZGU160 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 144-LFBGA
View Details
3 suppliers
SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers