Enhanced Product Digital Signal Processor 144-QFP -55 to 125
Enhanced Product Digital Signal Processor 144-QFP -55 to 125 Product overview: SM320C32PCMM50EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C32PCMM50EP
Manufacturer: Texas Instruments
Win Source Part Number: 934071-SM320C32PCMM5
Series: TMS320C3x
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 144-BQFP
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SM320
Categories: Integrated Circuits (ICs)
Case / Package: 144-QFP (28x28)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: V62/03616-01XE, -SM320C32PCMM50EP-ND
IC DGTL SIGNAL PROCESSOR 144-QFP
IC DGTL SIGNAL PROCESSOR 144-QFP
IC DGTL SIGNAL PROCESSOR 144-QFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320C32PCMM50EP | 698-SM320C32PCMM50EP | 934071-SM320C32PCMM50EP | 296-22567-ND | SM320C32PCMM50EP | SM320C32PCMM50EP |
| Product Name | SM320C32-EP Enhanced Product Digital Signal Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - SM320C32PCMM50EP | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 5V | 5V | ||||
| Package Type | Other; BQFP | QFP; Other; 144-QFP (28x28) | QFP; Other; 144-BQFP | QFP; Other; 144-BQFP | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |