Texas Instruments TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZWT2

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6742 Fixed/Floating Point Digital Signal Processor - TMS320C6742BZWT2 - Texas Instruments
Dallas, TX, United States
TMS320C6742 Fixed/Floating Point Digital Signal Processor
TMS320C6742BZWT2
TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZWT2
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6742BZWT2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742BZWT2 can be used for catalog matching and distributor lookup.

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6742BZWT2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742BZWT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6742BZWT2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6742BZWT2-ND
DSP (Digital Signal Processors) TMS320C6742BZWT2-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742BZWT2
1271149-TMS320C6742BZWT2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742BZWT2 1271149-TMS320C6742BZWT2
Manufacturer: Texas Instruments Win Source Part Number: 1271149-TMS320C6742B ZWT2 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART Clock Rate: 200MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.00V, 1.10V, 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (16x16) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: TMS320C6742 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271149-TMS320C6742BZWT2
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.00V, 1.10V, 1.20V
Categories: Integrated Circuits
Supplier Device Package: 361-NFBGA (16x16)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TMS320C6742
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320C6742BZWT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6742BZWT2
DSP (Digital Signal Processors) TMS320C6742BZWT2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
IC DSP FIX/FLOAT POINT 361NFBGA - 815-TMS320C6742BZWT2 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIX/FLOAT POINT 361NFBGA
815-TMS320C6742BZWT2
IC DSP FIX/FLOAT POINT 361NFBGA 815-TMS320C6742BZWT2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6742BZWT2 698-TMS320C6742BZWT2 TMS320C6742BZWT2-ND 1271149-TMS320C6742BZWT2 TMS320C6742BZWT2 815-TMS320C6742BZWT2
Product Name TMS320C6742 Fixed/Floating Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742BZWT2 DSP (Digital Signal Processors) IC DSP FIX/FLOAT POINT 361NFBGA
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.00V, 1.10V, 1.20V 1.2V
Features Embedded Timers
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 1600
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details