Military-grade fixed-point digital signal processor based on the VelociTI™ VLIW architecture, with a 429-pin ceramic BGA package measuring 27 mm × 27 mm, operating over a temperature range of -55°C to 115°C. It features a 1.8 V core voltage, 3.3 V I/Os, 512 Kbit on-chip program memory, 512 Kbit dual-access data memory, a 32-bit external memory interface, two multichannel buffered serial ports, a 16-bit host-port interface, and supports clock rates up to 200 MHz (1600 MIPS).
Fixed Point Digital Signal Processor, Military 429-CFCBGA -55 to 115
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 5962-9857801QXA |
| Product Name | SMJ320C6201B Fixed Point Digital Signal Processor, Military |
| Supply Voltage | 3.3V |