Texas Instruments SMJ320C31 Digital Signal Processor SMJ320C31HFGM50

Description
Digital Signal Processor 132-CFP -55 to 125
Request a Quote Datasheet
Description
Digital Signal Processor 132-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C31 Digital Signal Processor
SMJ320C31HFGM50
SMJ320C31 Digital Signal Processor SMJ320C31HFGM50
Digital Signal Processor 132-CFP -55 to 125

Digital Signal Processor 132-CFP -55 to 125

Buy Now Datasheet
Digital Signal Processor 132-CFP -55 to 125 Product overview: SMJ320C31HFGM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C31HFGM50 can be used for catalog matching and distributor lookup.

Digital Signal Processor 132-CFP -55 to 125 Product overview: SMJ320C31HFGM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C31HFGM50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SMJ320C31HFGM50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, CQFP132

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, CQFP132

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1020968-SMJ320C31HFGM50
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1020968-SMJ320C31HFGM50
Win Source Part Number: 1020968-SMJ320C31HFG M50 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Floating Point Voltage - I/O: 5.00V Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 50MHz Non-Volatile Memory: External On-Chip RAM: 8.25kB Voltage - Core: 5.00V Package / Case: 132-BCQFP Exposed Pad and Tie Bar Supplier Device Package: 132-CFP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: 3A001A2C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-SMJ320C31HFGM50 ,TEXTISSMJ320C31HFGM 50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1020968-SMJ320C31HFGM50
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Floating Point
Voltage - I/O: 5.00V
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Package / Case: 132-BCQFP Exposed Pad and Tie Bar
Supplier Device Package: 132-CFP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: 3A001A2C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-SMJ320C31HFGM50,TEXTISSMJ320C31HFGM50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C31HFGM50
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C31HFGM50
DIGITAL SIGNAL PROCESSOR 132-CFP

DIGITAL SIGNAL PROCESSOR 132-CFP

Supplier's Site
DSP (Digital Signal Processors) - SMJ320C31HFGM50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C31HFGM50
DSP (Digital Signal Processors) SMJ320C31HFGM50
DSP, 32-BIT SIZE, 32-EXT BIT, 50

DSP, 32-BIT SIZE, 32-EXT BIT, 50

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C31HFGM50 698-SMJ320C31HFGM50 SMJ320C31HFGM50 1020968-SMJ320C31HFGM50 SMJ320C31HFGM50 SMJ320C31HFGM50
Product Name SMJ320C31 Digital Signal Processor Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V
Data Bus 32-Bit
Package Type Other; CFP132 QFP; Other; 132-BCQFP Exposed Pad and Tie Bar
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
SMJ320VC33 Digital Signal Processor - 5962-0053901QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers