Texas Instruments TMS320C6722B Floating-Point Digital Signal Processor TMS320C6722BRFP200

Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6722B Floating-Point Digital Signal Processor - TMS320C6722BRFP200 - Texas Instruments
Dallas, TX, United States
TMS320C6722B Floating-Point Digital Signal Processor
TMS320C6722BRFP200
TMS320C6722B Floating-Point Digital Signal Processor TMS320C6722BRFP200
Floating-Point Digital Signal Processor 144-HTQFP

Floating-Point Digital Signal Processor 144-HTQFP

Buy Now Datasheet
DSP 32b/64b 200MHz Floating-Point HTQFP 144-Pin Product overview: TMS320C6722BRFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722BRFP2 00 can be used for catalog matching and distributor lookup.

DSP 32b/64b 200MHz Floating-Point HTQFP 144-Pin Product overview: TMS320C6722BRFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722BRFP200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6722BRFP200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-24957-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-24957-ND
DSP (Digital Signal Processors) 296-24957-ND
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722BRFP200
1271142-TMS320C6722BRFP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722BRFP200 1271142-TMS320C6722BRFP200
Manufacturer: Texas Instruments Win Source Part Number: 1271142-TMS320C6722B RFP200 Series: TMS320C672x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 144-TQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, I2C, McASP, SPI Clock Rate: 200MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMS320C6722B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): TMS320C32PCM60; TMS320C6722BRFP250; Introduction Date: October 19, 2006 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271142-TMS320C6722BRFP200
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 144-TQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, I2C, McASP, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320C6722B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): TMS320C32PCM60; TMS320C6722BRFP250;
Introduction Date: October 19, 2006
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6722BRFP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6722BRFP200
DSP (Digital Signal Processors) TMS320C6722BRFP200
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6722BRFP200 698-TMS320C6722BRFP200 TMS320C6722BRFP200 296-24957-ND 1271142-TMS320C6722BRFP200 TMS320C6722BRFP200
Product Name TMS320C6722B Floating-Point Digital Signal Processor 200MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722BRFP200 DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.2V 1.2V; 3.3V 1.20V
Clock Speed 350 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Interface Type I²C; SPI I2C, SPI, EBI/EMI, McASP I²C; SPI I²C; SPI; EBI/EMI, I2C, McASP, SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI
Package Type Other; HTQFP QFP; TQFP; Other; HTQFP144 TQFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; 144-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMJ320C6201B Fixed Point Digital Signal Processor, Military - SMJ320C6201BGLPW15 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
3 suppliers